LG NanoCell 65NANO996NA, 165,1 cm (65"), 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Black, Silver
LG NanoCell 65NANO996NA. Display diagonal: 165,1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver