LG logo

LG NanoCell NANO95 55NANO956NA 139,7 cm (55") 8K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80484
Info modified on:
24 Feb 2025, 09:59:50
Short summary description LG NanoCell NANO95 55NANO956NA 139,7 cm (55") 8K Ultra HD Smart TV Wi-Fi Silver:

LG NanoCell NANO95 55NANO956NA, 139,7 cm (55"), 7680 x 4320 pixels, NanoCell, Smart TV, Wi-Fi, Silver

Long summary description LG NanoCell NANO95 55NANO956NA 139,7 cm (55") 8K Ultra HD Smart TV Wi-Fi Silver:

LG NanoCell NANO95 55NANO956NA. Display diagonal: 139,7 cm (55"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.