LG logo

LG 50LF5809 TV 127 cm (50") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67382
Info modified on:
22 Oct 2024, 11:29:55
Short summary description LG 50LF5809 TV 127 cm (50") Full HD Smart TV Black:

LG 50LF5809, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description LG 50LF5809 TV 127 cm (50") Full HD Smart TV Black:

LG 50LF5809. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-T, DVB-S, DVB-C, DVB-S2. Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.