LG 47LW5600, 119,4 cm (47"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black
LG 47LW5600. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black