LG 42PT351, 106,7 cm (42"), 1024 x 768 pixels, XGA, Plasma, DVB-T, Black
LG 42PT351. Display diagonal: 106,7 cm (42"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black