LG 42LW570S, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 42LW570S. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Response time: 2,4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S. Ethernet LAN. Product colour: Black