LG 42LS3450, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black
LG 42LS3450. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black