LG 38WN75C-B, 96,5 cm (38"), 3840 x 1600 pixels, UltraWide Quad HD+, LED, 5 ms, Black
LG 38WN75C-B. Display diagonal: 96,5 cm (38"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black