LG logo

LG 32QK500-W LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43955
Info modified on:
20 Jan 2025, 10:41:03
Short summary description LG 32QK500-W LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Grey:

LG 32QK500-W, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 8 ms, Grey

Long summary description LG 32QK500-W LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Grey:

LG 32QK500-W. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.