LG 32LE4900, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, Black
LG 32LE4900. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black