LG logo

LG 24V550-G.BK33P1 All-in-One PC/workstation Intel® Core™ i5 i5-5200U 60,5 cm (23.8") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68822
Info modified on:
01 Feb 2022, 08:13:33
Short summary description LG 24V550-G.BK33P1 All-in-One PC/workstation Intel® Core™ i5 i5-5200U 60,5 cm (23.8") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver, White:

LG 24V550-G.BK33P1, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8.1

Long summary description LG 24V550-G.BK33P1 All-in-One PC/workstation Intel® Core™ i5 i5-5200U 60,5 cm (23.8") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Silver, White:

LG 24V550-G.BK33P1. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product colour: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.