LG 24MT46D, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-T, DVB-C, Black
LG 24MT46D. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-C. Product colour: Black