LG 22LG3010, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, White
LG 22LG3010. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: White