LevelOne logo

LevelOne POR-0101 network extender Network repeater Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83934
Info modified on:
10 Aug 2024, 09:44:43
Long product name LevelOne POR-0101 network extender Network repeater Black:

PoE Repeater, 1 x 10/100Base-TX RJ-45 PoE, 2.5W, IEEE 802.3/u/x/af/at

LevelOne POR-0101 network extender Network repeater Black:

For system integrators looking for a professional solution to help extend their PoE network, POR-0101 is the perfect accessory to increase your Power over Ethernet network performance. LevelOne POR-0101, a 1-Port PoE Repeater requiring neither configuration nor electrical power, is an innovative transmitter to pass on both data and power extend to another 100 meters. The delivery though one PoE port and one non-PoE port are adequate to extend network devices such as WLAN Access Points, Network Cameras and other appliances with high-speed to the network for greater deployment flexibility.

- High Power Midspan PoE compliant to simplify deployment and installation
- 10/100Mbps wire speed transmission and reception
- Forwards Power over Ethernet to remote device
- Extends PoE connection for another 100 meters
- Simple Plug and Play installation, no additional power supply required

Short summary description LevelOne POR-0101 network extender Network repeater Black:

LevelOne POR-0101, Network repeater, 100 m, 100 Mbit/s, 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, Black

Long summary description LevelOne POR-0101 network extender Network repeater Black:

LevelOne POR-0101. Type: Network repeater, Maximum transfer distance: 100 m, Data transfer rate: 100 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product colour: Black, Mounting type: Wall, LED indicators: PoE, Power. Power consumption (max): 2,5 W, Power over Ethernet (PoE) voltage range: 46 - 57 V. Width: 80 mm, Depth: 70 mm, Height: 23 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.