LevelOne logo

LevelOne KVM-0117US rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56641
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LevelOne KVM-0117US rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U:

LevelOne KVM-0117US, 43,2 cm (17"), 1280 x 1024 pixels, TFT, 250 cd/m², 400:1, 70°

Long summary description LevelOne KVM-0117US rack console 43,2 cm (17") 1280 x 1024 pixels Black 1U:

LevelOne KVM-0117US. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: TFT. Horizontal scan range: 45 - 80 kHz. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: DVI/VGA. Keyboard language: US English, Keyboard layout: QWERTY. Power consumption (typical): 25 W, Power consumption (standby): 25 W, AC adapter input voltage: 100 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.