Lenovo Tab M10 HD (2nd Gen), 25,6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Android 10, Grey
Lenovo Tab M10 HD (2nd Gen). Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2,3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Operating system installed: Android 10. Product colour: Grey