Lenovo Smart Tab M8, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Android 9.0, Grey
Lenovo Smart Tab M8. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio A22. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 305 g. Operating system installed: Android 9.0. Product colour: Grey