Lenovo logo

Lenovo C445 AMD E E1-1200 54,6 cm (21.5") 4 GB 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo C445 AMD E E1-1200 54,6 cm (21.5") 4 GB 1 TB HDD Windows 8 Black:

Lenovo C445, 54,6 cm (21.5"), AMD E, 4 GB, 1 TB, Windows 8, Black

Long summary description Lenovo C445 AMD E E1-1200 54,6 cm (21.5") 4 GB 1 TB HDD Windows 8 Black:

Lenovo C445. Display diagonal: 54,6 cm (21.5"). Processor family: AMD E, Processor frequency: 1,4 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.