Lenovo ThinkCentre M90z, 58,4 cm (23"), Full HD, Intel® Core™ i5, 2 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre M90z. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3,2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel HD, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black