Lenovo logo

Lenovo IdeaCentre Q150 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45244
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo IdeaCentre Q150 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium Desktop PC Black:

Lenovo IdeaCentre Q150, 1,66 GHz, Intel Atom®, D510, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre Q150 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB NVIDIA® ION™ Windows 7 Home Premium Desktop PC Black:

Lenovo IdeaCentre Q150. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Desktop. Product type: PC. Weight: 700 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.