Lenovo IdeaCentre A700, 58,4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium
Lenovo IdeaCentre A700. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2,26 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 5750. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black