Lenovo logo

Lenovo ThinkPad X61s Intel® Core™2 Duo L7500 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21585
Info modified on:
25 Jan 2025, 22:45:24
Short summary description Lenovo ThinkPad X61s Intel® Core™2 Duo L7500 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad X61s, Intel® Core™2 Duo, 1,6 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X61s Intel® Core™2 Duo L7500 30,7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

Lenovo ThinkPad X61s. Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1,24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.