Lenovo logo

Lenovo ThinkPad A30 35,8 cm (14.1") 0,125 GB DDR-SDRAM 20 GB AMD Mobility Radeon Windows XP Professional

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66076
Info modified on:
24 Jan 2025, 20:36:59
Short summary description Lenovo ThinkPad A30 35,8 cm (14.1") 0,125 GB DDR-SDRAM 20 GB AMD Mobility Radeon Windows XP Professional:

Lenovo ThinkPad A30, 0,933 GHz, 35,8 cm (14.1"), 1024 x 768 pixels, 0,125 GB, 20 GB, Windows XP Professional

Long summary description Lenovo ThinkPad A30 35,8 cm (14.1") 0,125 GB DDR-SDRAM 20 GB AMD Mobility Radeon Windows XP Professional:

Lenovo ThinkPad A30. Processor frequency: 0,933 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,125 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 20 GB, Optical drive type: CD-ROM. Discrete graphics card model: AMD Mobility Radeon. Operating system installed: Windows XP Professional. Weight: 3,36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.