Lenovo ThinkPad R50p, 1,6 GHz, 38,1 cm (15"), 1600 x 1200 pixels, 0,5 GB, 60 GB, Windows XP Professional
Lenovo ThinkPad R50p. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility FireGL T2. Operating system installed: Windows XP Professional. Weight: 3 kg