Lenovo logo

Lenovo ThinkCentre A62 AMD Athlon X2 5000B 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45348
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A62 AMD Athlon X2 5000B 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business Tower PC:

Lenovo ThinkCentre A62, 2,6 GHz, AMD Athlon X2, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A62 AMD Athlon X2 5000B 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3100 Windows Vista Business Tower PC:

Lenovo ThinkCentre A62. Processor frequency: 2,6 GHz, Processor family: AMD Athlon X2, Processor model: 5000B. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 3100. Operating system installed: Windows Vista Business. Power supply: 220 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.