Lenovo ThinkCentre M57e, 2,4 GHz, Intel® Core™2 Duo, 1 GB, 160 GB, DVD-RW, Windows Vista Business
Lenovo ThinkCentre M57e. Processor frequency: 2,4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4600. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Small Desktop. Product type: PC. Weight: 7,3 kg. Product colour: Black