Lenovo logo

Lenovo ThinkVision L1711p computer monitor 43,2 cm (17") 1280 x 1024 pixels Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36476
Info modified on:
19 Feb 2024, 19:06:15
Short summary description Lenovo ThinkVision L1711p computer monitor 43,2 cm (17") 1280 x 1024 pixels Grey:

Lenovo ThinkVision L1711p, 43,2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Grey

Long summary description Lenovo ThinkVision L1711p computer monitor 43,2 cm (17") 1280 x 1024 pixels Grey:

Lenovo ThinkVision L1711p. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.