Lenovo logo

Lenovo P2 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 32 GB 5100 mAh Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94713
Info modified on:
27 Feb 2024, 14:30:53
Short summary description Lenovo P2 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 32 GB 5100 mAh Grey:

Lenovo P2, 14 cm (5.5"), 1920 x 1080 pixels, 32 GB, 13 MP, Android 6.0, Grey

Long summary description Lenovo P2 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 32 GB 5100 mAh Grey:

Lenovo P2. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 625. RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 5100 mAh. Product colour: Grey. Weight: 177 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.