Lenovo ThinkPad Edge 13, AMD Athlon II, 1,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
Lenovo ThinkPad Edge 13. Processor family: AMD Athlon II, Processor model: K325, Processor frequency: 1,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4225. Operating system installed: Windows 7 Home Premium. Product colour: Red