Lenovo logo

Lenovo ThinkPad T510i Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA Quadro HD 6310 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16093
Info modified on:
23 Jan 2025, 19:23:47
Short summary description Lenovo ThinkPad T510i Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA Quadro HD 6310 Windows 7 Professional Black:

Lenovo ThinkPad T510i, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T510i Intel® Core™ i5 i5-450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA Quadro HD 6310 Windows 7 Professional Black:

Lenovo ThinkPad T510i. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: NVIDIA Quadro HD 6310. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.