Lenovo logo

Lenovo IdeaPad U410 Intel® Core™ i3 i3-2367M 35,6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD NVIDIA® GeForce® 610M Windows 7 Home Premium Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18517
Info modified on:
27 Jan 2025, 08:18:33
Short summary description Lenovo IdeaPad U410 Intel® Core™ i3 i3-2367M 35,6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD NVIDIA® GeForce® 610M Windows 7 Home Premium Red:

Lenovo IdeaPad U410, Intel® Core™ i3, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 782 GB

Long summary description Lenovo IdeaPad U410 Intel® Core™ i3 i3-2367M 35,6 cm (14") 4 GB DDR3-SDRAM 782 GB HDD+SSD NVIDIA® GeForce® 610M Windows 7 Home Premium Red:

Lenovo IdeaPad U410. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 782 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium. Product colour: Red. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.