Lenovo logo

Lenovo IdeaPad G575 AMD E E-450 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15795
Info modified on:
29 Jan 2025, 18:57:08
Short summary description Lenovo IdeaPad G575 AMD E E-450 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Lenovo IdeaPad G575, AMD E, 1,65 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Lenovo IdeaPad G575 AMD E E-450 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Lenovo IdeaPad G575. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.