Lenovo logo

Lenovo 600GB 10K 2.5" internal hard drive 10000 RPM 2.5" SAS

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80189
Info modified on:
04 Apr 2025, 11:56:59
Short summary description Lenovo 600GB 10K 2.5" internal hard drive 10000 RPM 2.5" SAS:

Lenovo 600GB 10K 2.5", 600 GB, 10000 RPM, 2.5", SAS

Long summary description Lenovo 600GB 10K 2.5" internal hard drive 10000 RPM 2.5" SAS:

Lenovo 600GB 10K 2.5". Hard drive capacity: 600 GB, Hard drive speed: 10000 RPM, Hard drive size: 2.5", Interface: SAS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.