Lenovo IdeaCentre G5, 2,9 GHz, Intel® Core™ i5, i5-10400, 16 GB, DDR4-SDRAM, 1,26 TB
Lenovo IdeaCentre G5. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Power supply: 310 W. Chassis type: Tower. Product type: PC. Product colour: Black