Lenovo logo

Lenovo Legion Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13998
Info modified on:
17 Jun 2024, 21:24:04
Short summary description Lenovo Legion Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:

Lenovo Legion Y720 Cube, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo Legion Y720 Cube Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black:

Lenovo Legion Y720 Cube. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 7,4 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.