Lenovo logo

Lenovo IdeaCentre Y710 Cube Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20904
Info modified on:
17 Jun 2024, 18:35:12
Short summary description Lenovo IdeaCentre Y710 Cube Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black, Red:

Lenovo IdeaCentre Y710 Cube, 2,7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 2 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre Y710 Cube Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Black, Red:

Lenovo IdeaCentre Y710 Cube. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.