Lenovo IdeaPad Slim 5 14Q8X9 Copilot+ PC, Qualcomm Snapdragon, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home
Lenovo IdeaPad Slim 5 14Q8X9 Copilot+ PC. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1P-42-100. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Snapdragon X Plus Adreno. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1,48 kg