Lenovo Legion Pro 7 16IAX10H, Intel Core Ultra 9, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home
Lenovo Legion Pro 7 16IAX10H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 275HX. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics, Discrete graphics card model: NVIDIA GeForce RTX 5070 Ti. Operating system installed: Windows 11 Home. Product colour: Black