Lenovo Legion 5 Pro 16IAH7H, Intel® Core™ i9, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB, White
Lenovo Legion 5 Pro 16IAH7H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Product colour: White. Weight: 2,49 kg