Lenovo logo

Lenovo IdeaPad 1 11ADA05 AMD Athlon Silver 3050e Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71897
Info modified on:
23 Apr 2025, 19:42:01
Short summary description Lenovo IdeaPad 1 11ADA05 AMD Athlon Silver 3050e Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Grey:

Lenovo IdeaPad 1 11ADA05, AMD Athlon Silver, 1,4 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad 1 11ADA05 AMD Athlon Silver 3050e Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Grey:

Lenovo IdeaPad 1 11ADA05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor model: 3050e, Processor frequency: 1,4 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.