Lenovo logo

Lenovo Yoga Slim 7 Carbon 13ITL5 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Quad HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Japanese White

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3934
Info modified on:
23 Apr 2025, 19:36:55
Short summary description Lenovo Yoga Slim 7 Carbon 13ITL5 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Quad HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Japanese White:

Lenovo Yoga Slim 7 Carbon 13ITL5, Intel® Core™ i5, 33,8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description Lenovo Yoga Slim 7 Carbon 13ITL5 Intel® Core™ i5 i5-1135G7 Laptop 33,8 cm (13.3") Quad HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Japanese White:

Lenovo Yoga Slim 7 Carbon 13ITL5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: White. Weight: 966 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.