Lenovo logo

Lenovo IdeaPad 3 14ARE05 AMD Ryzen™ 3 4300U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55815
Info modified on:
23 Apr 2025, 18:58:19
Short summary description Lenovo IdeaPad 3 14ARE05 AMD Ryzen™ 3 4300U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Platinum:

Lenovo IdeaPad 3 14ARE05, AMD Ryzen™ 3, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad 3 14ARE05 AMD Ryzen™ 3 4300U Laptop 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Platinum:

Lenovo IdeaPad 3 14ARE05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 4300U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Grey, Platinum

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.