Lenovo IdeaPad S340-14API, AMD Athlon, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
Lenovo IdeaPad S340-14API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon, Processor model: 300U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home in S mode. Product colour: Grey, Platinum