Lenovo IdeaPad S145-15IGM, Intel® Pentium® Silver, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB
Lenovo IdeaPad S145-15IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Black