Lenovo logo

Lenovo Yoga Chromebook C630 Intel® Core™ i5 i5-8250U 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70720
Info modified on:
23 Apr 2025, 18:17:27
Short summary description Lenovo Yoga Chromebook C630 Intel® Core™ i5 i5-8250U 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:

Lenovo Yoga Chromebook C630, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Lenovo Yoga Chromebook C630 Intel® Core™ i5 i5-8250U 39,6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Blue:

Lenovo Yoga Chromebook C630. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.