Lenovo logo

Lenovo IdeaPad S530-13IWL Intel® Core™ i7 i7-8565U Laptop 33,8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13309
Info modified on:
23 Apr 2025, 18:16:27
Short summary description Lenovo IdeaPad S530-13IWL Intel® Core™ i7 i7-8565U Laptop 33,8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad S530-13IWL, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad S530-13IWL Intel® Core™ i7 i7-8565U Laptop 33,8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad S530-13IWL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.