Lenovo Miix 520-12IKB, Intel® Core™ i3, 31 cm (12.2"), 1920 x 1200 pixels, 4 GB, 128 GB, Windows 10 Home
Lenovo Miix 520-12IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-7130U. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Platinum