Lenovo logo

Lenovo IdeaPad Flex 3 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32436
Info modified on:
23 Jan 2025, 19:04:56
Short summary description Lenovo IdeaPad Flex 3 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo IdeaPad Flex 3, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Flex 3 Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 35,6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo IdeaPad Flex 3. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.