Lenovo Yoga 900, Intel® Core™ i7, 2,5 GHz, 33 cm (13"), 3200 x 1800 pixels, 16 GB, 512 GB
Lenovo Yoga 900. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 33 cm (13"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Champagne, Gold