Lenovo logo

Lenovo ThinkServer RS160 server 0 GB Rack (1U) Intel® Xeon® E3 v6 E3-1270V6 3,8 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8880
Info modified on:
14 Mar 2024, 19:05:00
Short summary description Lenovo ThinkServer RS160 server 0 GB Rack (1U) Intel® Xeon® E3 v6 E3-1270V6 3,8 GHz 8 GB DDR4-SDRAM:

Lenovo ThinkServer RS160, 3,8 GHz, E3-1270V6, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo ThinkServer RS160 server 0 GB Rack (1U) Intel® Xeon® E3 v6 E3-1270V6 3,8 GHz 8 GB DDR4-SDRAM:

Lenovo ThinkServer RS160. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3,8 GHz, Processor model: E3-1270V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.